Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162394-CMPF4393
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPF4393 CAD Model

Description

The CMPF4393 is a P-Channel JFET (Junction Field Effect Transistor) manufactured by Central Semiconductor Corp. JFETs are voltage-controlled devices that are used as switches, amplifiers, or variable resistors in electronic circuits. The P-channel designation indicates that the majority carriers are holes, and the device conducts when a negative voltage is applied to the gate.

Applications:

  • Analog switches
  • Audio amplifiers
  • Voltage-controlled resistors
  • Mixers
  • Current sources

Features:

  • Low On-Resistance: Minimizes voltage drop when the JFET is conducting.
  • High Input Impedance: Provides minimal loading on the signal source.
  • Fast Switching Speed: Enables quick switching between on and off states.
  • Low Noise: Minimizes noise generation in sensitive circuits.
  • Surface Mount Package: Facilitates automated assembly and soldering processes.

Benefits:

  • Precise Signal Control: Allows for precise control of analog signals.
  • Improved Circuit Performance: High input impedance minimizes signal distortion.
  • Fast Response Time: Enables quick switching in high-speed circuits.
  • Reduced Noise: Minimizes noise interference in sensitive applications.
  • Compact Design: Small size enables the creation of compact and lightweight electronic devices.

Additional Details:

JFETs like the CMPF4393 are valuable components in analog circuit design. Their high input impedance and low noise characteristics make them suitable for a variety of applications. The specific characteristics of the JFET, such as its pinch-off voltage, transconductance, and input capacitance, must be considered when designing a circuit. Understanding the datasheet specifications is crucial for proper implementation and ensuring optimal circuit performance.

This JFET from Central Semiconductor Corp is a reliable component for analog switching and amplification applications. Its electrical specifications make it well suited for applications where low noise and high input impedance are needed.

You May Also Be Interested in

Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
JFET N-CH 1MA 100MW / N-Channel JFET
Lowest to $0.1441
ECAD model for TF262TH-4-TL-H
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 7A 3-Pin 2-11D1B
Need more? Email Us
ECAD model for TIM5359-8UL
Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3
Vishay
Small Signal Field-Effect Transistor, P-Channel, Junction FET
Need more? Email Us
ECAD model for SST176-T1-E3
Central Semiconductor Corp
JFET N-CH 40V 0.625W TO92
Need more? Email Us
ECAD model for PN4391 TRE
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1589
ECAD model for MMBFJ175LT1
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1051
ECAD model for 2SK880GRTE85LF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention