EN
  • EN
  • DE

CMLSH05-4 TR PBFREE

Part No CMLSH05-4 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Small Signal Schottky 40V 500mA 6-Pin SOT-563 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979940-CMLSH05-4 TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMLSH05-4 TR PBFREE CAD Model

Description

The CMLSH05-4 TR PBFREE is a Schottky Barrier Rectifier from Central Semiconductor Corp, designed for high-frequency rectification and fast switching applications. Its lead-free construction aligns with environmental standards, making it suitable for modern electronic devices requiring RoHS compliance. This rectifier is offered in a surface-mount package, facilitating automated assembly processes and enabling compact designs.

Applications:

  • High-Frequency Rectification: Used in circuits requiring efficient rectification of high-frequency signals.
  • Switching Power Supplies: Employed in SMPS to improve efficiency and reduce switching losses.
  • DC-DC Converters: Found in voltage converters to rectify and regulate voltage levels.
  • Reverse Polarity Protection: Provides protection against accidental reverse polarity connections.
  • Clamping Diodes: Used for clamping voltage spikes to protect sensitive components.

Features:

  • Schottky Barrier Rectifier: Offers low forward voltage drop and fast switching speeds.
  • Surface Mount Package: Facilitates automated assembly and is suitable for high-density PCB layouts.
  • Low Forward Voltage Drop: Minimizes power losses and improves overall efficiency.
  • Fast Switching Speed: Enables rapid switching in high-frequency circuits.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Efficient Rectification: Low forward voltage drop ensures efficient rectification with minimal power loss.
  • Fast Switching: Enables rapid switching in high-frequency circuits, improving performance and responsiveness.
  • Compact Design: Surface mount package reduces board space requirements, enabling smaller and more compact electronic devices.
  • Reliable Performance: Manufactured by Central Semiconductor Corp, ensuring high quality and consistent performance.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Technical Specifications: The CMLSH05-4 features a low forward voltage drop, typically around 0.3 to 0.5V. It has a maximum reverse voltage (VRRM) of approximately 40V and a forward current (IF) rating of 0.5A. The reverse recovery time is very fast, making it suitable for high-frequency applications. The operating and storage temperature ranges are broad, making it suitable for a wide range of environments.

In summary, the CMLSH05-4 TR PBFREE from Central Semiconductor Corp is a versatile Schottky Barrier Rectifier ideal for high-frequency rectification and fast switching applications. Its surface-mount package, low forward voltage drop, and lead-free finish make it a suitable choice for modern electronic designs where efficiency, compactness, and environmental compliance are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess