The 1SMC8.0CA is a surface mount, bidirectional Transient Voltage Suppressor (TVS) diode from Central Semiconductor Corp. Designed to protect sensitive electronic components from voltage transients caused by inductive load switching, ESD, and lightning, it offers fast response time, high surge capability, and low clamping voltage in both forward and reverse directions.
Applications
- I/O interface protection
- VCC bus protection
- Signal line protection
- Consumer electronics
- Industrial automation equipment
- Automotive electronics
Features
- Surface mount package
- Bidirectional TVS diode
- Stand-off voltage: 8.0V
- Peak pulse power: 1500W
- Low clamping voltage
- Fast response time
- Excellent clamping capability
- RoHS compliant
Benefits
- Protects sensitive electronic components from voltage transients
- Increases system reliability
- Reduces downtime and maintenance costs
- Easy installation with surface mount package
- Bidirectional protection simplifies design
- Fast response time ensures effective transient suppression
- High surge capability provides robust protection against high-energy surges
Additional Details
The 1SMC8.0CA TVS diode is designed to quickly clamp transient voltages to a safe level, protecting downstream components. Its bidirectional characteristic means it can protect against both positive and negative voltage spikes. With a stand-off voltage of 8.0V, the diode remains non-conductive until the voltage exceeds this level, after which it rapidly switches to a low impedance state, diverting the surge current away from the protected circuit. Its surface mount package minimizes board space and facilitates automated assembly. The 1SMC8.0CA is ideally suited for safeguarding sensitive electronic equipment in various applications, ensuring reliable and effective transient voltage suppression.