EN
  • EN
  • DE
  • IT

PTF01070.

Part No PTF01070.
Manufacturer celduc-relais
Catalog Custom Parts (N - R)
Description Vertical Level Sensor Nylon 2WIR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Nylon, Polyamide
Contact Resistance 150 mΩ
Lead Length 70 mm
Length 42 mm
Mount External
Output Current 500 mA
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1149100-PTF01070.
Categories Custom Parts
Manufacturer celduc-relais
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF01070. CAD Model

Description

The PTF01070 is a custom part manufactured by celduc-relais.

  • Win Source Part Number: 1149100
  • Mounting Type: external mount
  • Material: nylon and polyamide
  • Contact Resistance: 150 mΩ
  • Output Current: 500 mA
  • Length: 42 mm
  • Supply and Demand Status: limited
  • RoHS: non-compliant
  • REACH SVHC: does not contain any
  • Lead Length: 70 mm

You May Also Be Interested in

IBM
Need more? Email Us
Mitsubishi
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Intel
Need more? Email Us
Princeton
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
Lowest to $0.8847
Amd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess