EN
  • EN
  • DE

D31A5100

Part No D31A5100
Manufacturer Celduc Inc.
Catalog Signal Relays, Up to 2 Amps
Description REED RELAY 1A/12V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Celduc Inc.
Package Tray
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 12 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 9 VDC
Must Release Voltage 1 VDC
Operate Time 1 ms
Release Time 50 µs
Temperature Range - Operating -40°C ~ 70°C
Contact Material Rhodium (Rh)
Coil Resistance 1 kOhms
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Other Names 3667-D31A5100
Standard Package 108
Win Source Part Number 1215887-D31A5100
Ultra Librarian 3D Model Ultra Librarian D31A5100 CAD Model

Description

This electronic component is a reed relay manufactured by Celduc Inc.

  • Contact Form: SPST-NO (1 Form A)
  • Termination Style: PC pins
  • Contact Material: Rhodium (Rh)
  • Coil Resistance: 1 kOhms
  • Coil Current: 12 mA
  • Operate Time: 1 ms
  • Release Time: 50 µs
  • Coil Voltage: 12VDC
  • Switching Voltage: 100VDC - Max
  • Operating Temperature: -40°C ~ 70°C
  • Popularity: Low
  • Threat of Fake Products: 53% in the open market
  • MSL Level: 1 (Unlimited)
  • Must Operate Voltage: 9 VDC
  • Must Release Voltage: 1 VDC

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 452 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess