EN
  • EN
  • DE

TEA6800HWV101

Part No TEA6800HWV101
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099055-TEA6800HWV101
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA6800HWV101 CAD Model

Description

The TEA6800HWV101 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This particular IC is part of NXP's extensive portfolio of high-performance mixed-signal products and is engineered to deliver exceptional functionality and reliability for a wide range of applications.

Key Features

  • High Integration: The TEA6800HWV101 incorporates multiple functions into a single chip, which helps in reducing the overall component count and saving on board space.
  • Advanced Technology: Built using NXP's state-of-the-art semiconductor process, this IC ensures high-speed operation and low power consumption.
  • Robust Performance: Designed to withstand harsh environments, the TEA6800HWV101 is suitable for use in automotive, industrial, and consumer electronics where reliability is paramount.
  • Flexibility: The IC's versatile nature allows it to be utilized in various configurations, catering to a broad spectrum of design requirements.

Applications

The TEA6800HWV101's multifaceted design makes it an ideal component for a variety of electronic systems. It is commonly used in:

  • Audio processing units
  • Communication devices
  • Automotive infotainment systems
  • Complex data processing circuits

Technical Specifications

The TEA6800HWV101 boasts impressive technical specifications that ensure optimal performance in demanding conditions:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in a compact and robust package suitable for various mounting techniques
  • Quality and Reliability: Manufactured to meet NXP's high standards for quality and reliability, ensuring a long operational lifespan

Support and Resources

NXP provides comprehensive support for the TEA6800HWV101, including detailed datasheets, application notes, and design resources. Customers can also access NXP's technical support services for additional assistance with integration and troubleshooting.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess