Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel
Part Status Obsolete
Frequency - Lower 500MHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 24dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.35dB @ 2.5GHz
Topology Reflective
Circuit SPDT
P1dB 30dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C ~ 85°C
RF Type 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN
Case 6-SMD, Flat Leads
Supplier Device Package 6-Minimold
Win Source Part Number UPG2030TK-E2-A-395976
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2030TK-E CAD Model

Description

The UPG2030TK-E2-A-395976 is an electronic component manufactured by CEL.

  • Circuit: It is a SPDT circuit.
  • Topology: with a reflective topology.
  • Impedance: and an impedance of 50 Ohm.
  • Frequency Range: It has a frequency range of 500MHz to 2.5GHz.
  • Isolation: and an isolation of 24dB @ 2.5GHz.
  • Status: It is important to note that this component is obsolete and has a balance supply and demand status.

You May Also Be Interested in

New Japan Radio
SPDT SWITCH GaAs MMIC
Lowest to $1.2470
ECAD model for NJG1505R
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for ARD10024
Skyworks Solutions Inc.
PHEMT GaAs IC High Power SP3T Switch DC-2 GHz
Lowest to $3.5044
ECAD model for AS227-321
Tyco Electronics
GaAs SPST Switch DC - 2.5 GHz
Lowest to $4.2185
ECAD model for MASWSS0162TR
Alpha Industries
GaAs IC High Isolation Positive Control SPDT Switch DC-3.0 GHz
Lowest to $0.9146
ECAD model for AS176-59
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $0.3764
ECAD model for AS214-92
Alpha Industries
GaAs IC High Isolation SPDT Non-Reflective Switch with Driver DC-6.0 GHz
Lowest to $3.4850
ECAD model for AS196-307
Peregrine Semiconductor
SP3T High Power UltraCMOS RF Switch 30 MHz - 1000 MHz
Need more? Email Us
ECAD model for PE42650AMLI
Analog Devices Inc.
IC RF SWITCH SP3T 3.5GHZ 16QSOP / RF Switch IC General Purpose SP3T 3.5 GHz 50Ohm 16-QSOP
Need more? Email Us
ECAD model for HMC245QS16TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,240 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention