EN
  • EN
  • DE

HMC245QS16TR

Part No HMC245QS16TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP3T 3.5GHZ 16QSOP / RF Switch IC General Purpose SP3T 3.5 GHz 50Ohm 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP3T
Frequency Range 0Hz ~ 3.5GHz
Isolation 30dB
Insertion Loss 0.7dB
Test Frequency 3.5GHz
P1dB 25dBm
IIP3 44dBm
Features -
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number HMC245
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354581-HMC245QS16TR
Ultra Librarian 3D Model Ultra Librarian HMC245QS16TR CAD Model

Description

Product Overview: HMC245QS16TR by Analog Devices Inc.

The HMC245QS16TR is a high-performance, non-reflective SP4T (Single Pole, Four Throw) switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed for use in a wide range of RF and microwave applications, offering exceptional versatility and reliability for engineers and designers working on advanced communication systems.

Key Features

  • Frequency Range: The HMC245QS16TR operates over a broad frequency range, making it suitable for diverse applications including military, space, and commercial communication systems.
  • High Isolation: With high isolation between ports, the switch ensures minimal signal leakage, thus maintaining signal integrity and performance in complex RF circuits.
  • Low Insertion Loss: The low insertion loss characteristic of the switch ensures efficient signal transmission, which is critical for maintaining the overall efficiency of the RF signal chain.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which can cause distortions and impair the performance of RF systems.
  • Single Control Line: The switch can be controlled using a single control line, simplifying the design and reducing the complexity of the control interface.
  • Package: It comes in a compact QS16 surface-mount package, which is conducive to space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatile nature of the HMC245QS16TR lends itself to a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications systems
  • RFID systems
  • Defense and aerospace electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC245QS16TR is no exception. The product is designed and manufactured to meet the stringent requirements of the industry, ensuring performance and durability even in the most demanding conditions.

In summary, the HMC245QS16TR from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, versatile SP4T switch that can be integrated into a wide array of RF and microwave systems. Its superior performance characteristics and robust design make it a valuable component in any high-frequency signal chain.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess