Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468385-LQ070Y3DG3A
Manufacturer Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 7" (177.80mm)
Viewing Area 152.40mm W x 91.40mm H
Backlight LED - White
Dot Pixels 800 x 480 (WVGA)
Interface Parallel, 24-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian LQ070Y3DG3A CAD Model

Description

The Sharp LQ070Y3DG3A is a compact 7-inch TFT WVGA display module recognized for its exceptional quality and performance. Manufactured by Sharp, this component is designed for integration into a wide range of applications that benefit from a small but clear and powerful display. Its WVGA resolution ensures crisp and detailed visuals, making it an ideal choice for portable electronic devices, automotive displays, and industrial control panels. The TFT technology provides enhanced visibility under various lighting conditions, thus ensuring consistent and reliable performance. With its compact dimensions, it offers flexibility in design for product developers aiming for sleek and user-friendly interfaces. The LQ070Y3DG3A stands out for its durability, excellent color reproduction, and low power consumption, reflecting Sharp's commitment to high standards and innovation in display technology.

You May Also Be Interested in

Infineon Technologies
MCU XMC4502-F100K768 AC PG-LQFP-100
Need more? Email Us
ECAD model for XMC4502F100K768ACXQMA1
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $15.7182
ECAD model for STM32U575CIU6
STMicroelectronics
MCU U585 Arm Cortex-M33 2MB LQFP-48
Lowest to $13.8632
ECAD model for STM32U585CIT6Q
Samsung
MCU
Lowest to $64.7111
ECAD model for S3C2410A20-Y080
Samsung
MCU
Need more? Email Us
ECAD model for SC5C220ADA-A030
STMicroelectronics
MCU F051 Arm Cortex-M0 64KB WLCSP-36
Lowest to $5.8944
ECAD model for STM32F051T8Y6
Renesas Electronics America
MCU 16bit 16KB Flash 32LQFP
Need more? Email Us
ECAD model for R5F21274SDFP#V2
Samsung
MCU
Need more? Email Us
ECAD model for S3F94C4XZZ-SK94
GigaDevice Semiconductor
MicroControllers
Lowest to $6.5817
ECAD model for GD32F450ZET6

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention