Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
RF Type GPS
Frequency 1575.42MHz
Number of Mixers 2
Gain 15.5dB
Noise Figure 3.2dB
Secondary Attributes Down Converter
Operating Supply Current 35mA
Supply Voltage - Operating 2.7 V to 3.3 V
Case / Package 36-QFN (6x6)
Win Source Part Number 052968-UPB1007K-E1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1007K-E1-A CAD Model

Description

The CEL UPB1007K-E1-A is a down converter designed for use in GPS applications.

  • It has a frequency of 1575.42MHz and a gain of 15.5dB.
  • The noise figure is 3.2dB, and the RF type is GPS.
  • The product has a secondary attribute of down converter and has two mixers.
  • It is packaged in a 36-QFN (6x6) case, and the supply voltage for operating is 2.7V to 3.3V.
  • The operating supply current is 35mA.
  • The product is considered obsolete (EOL), and its popularity is high.

You May Also Be Interested in

Maxim Integrated
IC MIXR 1.6-3.9GHZ UP/DWN 20TQFN
Lowest to $7.5350
ECAD model for MAX2042AETP+T
Analog Devices Inc.
IC MMIC MIXER DBL-BAL DIE
Lowest to $137.9105
ECAD model for HMC203
Maxim Integrated
IC MIXER 1.7-2.2GHZ DWN 20TQFN
Lowest to $13.6764
ECAD model for MAX9994ETP+T
Maxim Integrated
IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Lowest to $4.3985
ECAD model for MAX2681EUT+T
Mini-Circuits
Frequency Mixer / Up/Down Conv Mixer 1.2GHz 6-Pin Case CD-542 T/R
Lowest to $12.8768
ECAD model for ADE-12MH
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Lowest to $11.7294
ECAD model for MAX2671EUT+T
Maxim Integrated
IC MIXER 815MHZ-1GHZ DWN 20TQFN
Lowest to $15.1338
ECAD model for MAX9986ETP+T
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ
Maxim Integrated
IC MIXER 700MHZ-1GHZ DWN 36TQFN
Need more? Email Us
ECAD model for MAX9985ETX+T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,880 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention