EN
  • EN
  • DE

SPHE8264A

Part No SPHE8264A
Manufacturer Sunplus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SUNPLUS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838567-SPHE8264A
Ultra Librarian 3D Model Ultra Librarian SPHE8264A CAD Model

Description

The SPHE8264A is a DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. This chip integrates the necessary components for DVD playback functionality into a single integrated circuit. It is designed to decode video and audio from DVD discs, providing a cost-effective and efficient solution for DVD player manufacturers.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features

  • Integrated MPEG-2 video decoder
  • Dolby Digital and DTS audio decoding support
  • Built-in servo controller for CD/DVD drive control
  • On-Screen Display (OSD) controller for user interface
  • Support for various disc formats, including DVD-Video, DVD-R/RW, CD-DA, CD-R/RW, and MP3/JPEG CDs
  • USB host interface for media playback from external USB storage devices
  • Macrovision copy protection support

Benefits

  • Reduced system cost due to high integration
  • Simplified board layout and manufacturing
  • Enhanced audio and video quality
  • Versatile media playback capabilities

Additional Details

The SPHE8264A is typically packaged in an LQFP (Low Profile Quad Flat Package). It operates on 3.3V and 1.8V power supplies. This chip integrates key DVD playback functions, including video and audio decoding, disc control, and output interfaces. The built-in servo controller manages the reading and writing of data to the optical disc. The OSD controller enables the creation of user-friendly interfaces for navigating menus and adjusting settings. The chip supports various audio and video output formats for compatibility with a wide range of display devices and audio systems. External memory, typically flash memory, is used to store firmware and temporary data. Sunplus provides software development kits (SDKs) and technical documentation to support manufacturers in developing DVD players based on the SPHE8264A. This SoC aims to provide a balance of performance, features, and cost-effectiveness for the DVD player market. It supports both standard definition video output, and multiple audio output formats for compatibility with a wide range of display and audio devices.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess