Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 470mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 027265-FERD30M45CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FERD30M45CT CAD Model

Description

STMicroelectronics FERD30M45CT - Field Effect Rectifier Diode

The FERD30M45CT from STMicroelectronics is a cutting-edge Field Effect Rectifier Diode (FERD) that offers superior efficiency and thermal performance in power management applications. This component is specifically designed to meet the needs of modern, high-efficiency power supplies, inverters, and converters, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Forward Surge Capability: This diode is capable of handling high surge currents, making it reliable for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: The FERD30M45CT boasts a low forward voltage drop, which translates into reduced power loss and improved efficiency during operation.
  • High Junction Temperature: With a maximum junction temperature of 175°C, this diode is suitable for high-temperature environments, ensuring stable performance under thermal stress.
  • Fast Switching Speed: The fast switching capability of the FERD30M45CT minimizes switching losses and is beneficial for high-frequency applications.
  • TO-220FP Package: The device comes in a fully molded TO-220FP package, providing excellent thermal and mechanical protection, as well as ease of installation in various circuit configurations.

Applications

The versatile nature of the FERD30M45CT makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-to-DC converters
  • Free-wheeling diodes in inverter circuits
  • Adapters and chargers

Product Benefits

The FERD technology incorporated into the FERD30M45CT offers several benefits over traditional rectifier diodes:

  • Increased efficiency due to lower conduction losses
  • Enhanced thermal performance, allowing for higher current density
  • Reduced electromagnetic interference (EMI) for better system reliability
  • Longer lifespan due to lower operating temperatures

In summary, the FERD30M45CT from STMicroelectronics is a high-performance diode that combines efficiency, speed, and thermal resilience to meet the rigorous demands of advanced electronic power systems.

You May Also Be Interested in

STMicroelectronics
DIODE MODULE GP 400V 30A ISOTOP
Need more? Email Us
ECAD model for STTH61R04TV2
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Microsemi Corporation
DIODE MODULE GP 800V 165A SD2
Need more? Email Us
ECAD model for MSCD165-08
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSKD100-12
Microsemi Corporation
DIODE MOD SCHOTTKY 100V 3MINIMOD
Need more? Email Us
ECAD model for FST63100
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSCD100-12
Microsemi Corporation
DIODE MODULE GP 800V 36A D1
Need more? Email Us
ECAD model for MSAD36-08

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,699 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention