EN
  • EN
  • DE

MPC8309VMADDCA

Part No MPC8309VMADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 489BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 266MHz 1.8V/3.3V 489-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 489-LFBGA
Manufacturer Package 489-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Win Source Part Number 789255-MPC8309VMADDCA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8309
Introduction Date April 02, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8309VMADDCA CAD Model

Description

The NXP MPC8309VMADDCA is a power-efficient and cost-effective processor designed to meet the needs of a wide range of applications. This processor is part of the PowerQUICC II Pro family and is based on the e300 core, which is built on Power Architecture technology. The MPC8309VMADDCA is well-suited for networking, industrial control, and smart energy solutions, among other applications.

Key Features

  • Core: The processor features an e300c3 core with speeds up to 266 MHz, providing a balanced performance for embedded systems.
  • Integrated Security: It includes an enhanced SEC (Security Engine) 2.2 that supports a variety of encryption and security protocols, ensuring secure data transactions.
  • Memory Support: The device supports DDR2 and DDR3 SDRAM memory, giving designers flexibility in choosing memory solutions to match their system requirements.
  • Connectivity: It offers a rich set of connectivity options including Dual integrated 10/100/1000 Ethernet controllers, USB 2.0, and PCI Express interfaces.
  • Low Power Consumption: The processor is designed for low power operation, which is critical for applications where energy efficiency is a priority.

Applications

The MPC8309VMADDCA is versatile and can be employed in various applications such as:

  • Networking equipment (e.g., gateways, routers, and switches)
  • Industrial control systems
  • Smart energy management systems
  • Printers and other imaging devices
  • Home automation and security systems

Technical Specifications

Attribute Description CPU Core e300c3 (Power Architecture) Maximum Frequency 266 MHz Security Engine Version 2.2 Memory Types DDR2, DDR3 SDRAM Networking Interfaces Dual 10/100/1000 Ethernet Other Interfaces USB 2.0, PCI Express Package MAPBGA-369

Overall, the NXP MPC8309VMADDCA processor delivers reliable performance and connectivity, making it a smart choice for developers looking for a cost-effective yet robust solution for their embedded systems.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess