Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.12Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 49-VFBGA (5x5)
Win Source Part Number 032111-THC63LVDM87
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name THC63LVDM87
Introduction Date February 28, 2012
Country of Origin China, Japan, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian THC63LVDM87 CAD Model

Description

The CEL THC63LVDM87 is a serializer integrated circuit with 28 inputs and 4 LVDS outputs.

  • Data Rate: 1.12Gbps
  • Supply Voltage: 1.62V to 3.6V
  • Category: Integrated Circuits
  • Product Status: Active
  • Popularity: High
  • Estimated EOL Date: 2027
  • Application: Suitable for applications that require serializer integrated circuits

You May Also Be Interested in

Texas Instruments
IC 8CH DGTL-IN SERIALZR 28HTSSOP / LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R
Lowest to $8.1584
ECAD model for SN65HVS882PWPR
Fairchild/ON Semiconductor
uSerDes Low Voltage 24-Bit Bi-Directional Serializer/Deserializer
Need more? Email Us
ECAD model for FIN24CMLX
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Texas Instruments
IC MPL1 SERIALIZER 24BIT 40X2QFN / 24-Bit RGB Display Interface Serializer with Optional Dithering
Lowest to $7.2748
ECAD model for LM2512ASN/NOPB
Maxim Integrated
LVDS Serializer 700Mbps 0.45V Automotive 48-Pin LQFP T/R / IC SERIALIZER LVDS 48LQFP
Need more? Email Us
ECAD model for MAX9217ECM/V+T
Maxim Integrated
IC DESERIALIZER GMSL 64TQFP
Lowest to $29.3234
ECAD model for MAX9260GCB/V+
Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and Parallel Output / IC DESERIALIZER 3.12GBPS
Need more? Email Us
ECAD model for MAX9276GTN/V+TGG6
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Need more? Email Us
ECAD model for FIN1218MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 42-BGA
Lowest to $2.5756
ECAD model for FIN24ACGFX

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention