Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr CEL
Series NEPOC
Package Tape & Reel
Product Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 650ns, 650ns
Pulse Width Distortion (Max) 500ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 400mA, 400mA
Current - Peak Output 600mA
Voltage - Forward (Vf) (Typ) 1.56V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD Gull Wing
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Other Names PS9553L3-E3-AXDKR,PS9553L3E3AX,PS9553L3-E3-AXCT,PS9553L3-E3-AXTR
Standard Package 1,000
Win Source Part Number 1128053-PS9553L3-E3-AX
Ultra Librarian 3D Model Ultra Librarian PS9553L3-E3-AX CAD Model

Description

The CEL PS9553L3-E3-AX is an optical coupling isolator that is part of the NEPOC series from CEL.

  • Current output high and low: 400mA
  • Forward voltage (Vf): 1.56V (typical)
  • Rise/fall time: 50ns
  • Number of channels: 1
  • Voltage isolation: 5000Vrms
  • Common mode transient immunity (min): 15kV/µs
  • Propagation delay tpLH / tpHL (max): 650ns
  • Package: tape and reel
  • Standard package: 1000
  • Mounting: SMD (SMT)
  • Package/case: 8-SMD, Gull Wing
  • Temperature range: -40°C ~ 100°C
  • Supply voltage: 10V ~ 30V

You May Also Be Interested in

Analog Devices Inc.
High-side or low-side relative to input | DGTL ISO 2.5KV GATE DRIVER 13LGA
Lowest to $2.8403
ECAD model for ADUM7223ACCZ-RL7
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for PS9332L2-AX
Texas Instruments
AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Lowest to $2.8837
ECAD model for UCC23513BQDWYRQ1
Renesas Electronics America
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD
Need more? Email Us
ECAD model for PS9307AL2-AX
Vishay
0.5 A Output Current IGBT and MOSFET Driver
Lowest to $17.3732
ECAD model for VO3150A-X007T
CEL
OPTOISO 5KV 1CH GATE DRIVER 8SMD / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Lowest to $2.8552
ECAD model for PS9531L2-E3-AX
Toshiba Semiconductor and Storage
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $1.3520
ECAD model for TLP5751(D4,E
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.9152
ECAD model for UCC5350MCD
ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.0848
ECAD model for FOD3184SD

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention