EN
  • EN
  • DE

VO3150A-X007T

Part No VO3150A-X007T
Manufacturer Vishay
Catalog Isolators - Gate Drivers
Description 0.5 A Output Current IGBT and MOSFET Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 200ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 500mA, 500mA
Current - Peak Output 500mA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 32 V
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 8-SMD (300 mil)
Manufacturer Package 8-SMD
Approvals cUR, UR
Win Source Part Number 1279691-VO3150A-X007T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name VO3150A-X007T
Introduction Date May 26, 2009
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian VO3150A-X007T CAD Model

Description

The Vishay Semiconductor Opto Division VO3150A-X007T is a medium popularity electronic component with limited supply and demand status.

  • Manufacturer's Homepage: www.vishay.com
  • Voltage Isolation: 5300Vrms
  • Current Output High, Low: 500mA, 500mA
  • Voltage Forward (Vf): 1.3V
  • Common Mode Transient Immunity (minimum): 25kV/μs

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5118 $62.0472
8+ $12.7276 $101.8208
13+ $12.3299 $160.2887
17+ $11.9321 $202.8457
22+ $11.5344 $253.7568
30+ $10.3412 $310.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess