EN
  • EN
  • DE

CN3860-550BG1521-NSP-W

Part No CN3860-550BG1521-NSP-W
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Octeon Multi-core MIPS64 Network Services Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019512-CN3860-550BG1521-NSP-W
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN3860-550BG1521-NSP-W CAD Model

Description

The CN3860-550BG1521-NSP-W is a multi-core processor from Cavium Networks, belonging to their Octeon Plus line. These processors are optimized for high-throughput networking, security, and storage applications, featuring multiple CPU cores, specialized hardware accelerators, and high-speed I/O capabilities.

Applications

  • Security Appliances: High-performance firewalls, intrusion detection systems (IDS), and intrusion prevention systems (IPS).
  • Wireless Networking: Wireless controllers, access points, and base stations in enterprise and carrier networks.
  • Network Storage: Network-attached storage (NAS) devices, storage area network (SAN) controllers, and storage virtualization platforms.
  • Routing and Switching: High-end routers, switches, and network appliances for data centers and enterprise environments.
  • Deep Packet Inspection (DPI): Analyzing network traffic in real-time to identify and classify applications, threats, and content.

Features

  • Multi-Core Processing: Features multiple MIPS-based cores for parallel processing of network and security tasks.
  • Hardware Acceleration: Incorporates dedicated hardware engines for cryptography, packet processing, QoS, and other performance-critical functions.
  • High-Speed I/O: Supports Gigabit Ethernet, PCI Express, and other high-bandwidth interfaces for connectivity.
  • Security Features: Includes hardware-based security features such as cryptographic acceleration and secure boot.
  • Power Efficiency: Designed to minimize power consumption, making it suitable for energy-sensitive applications.

Benefits

  • Increased Throughput: Delivers high-speed network performance and accelerated processing capabilities.
  • Enhanced Security: Protects networks and data with integrated hardware security features.
  • Scalability: Provides a scalable platform for growing network and security demands.
  • Reduced Latency: Minimizes processing delays for real-time applications.
  • Lower Power Consumption: Reduces operating costs and environmental impact.

Additional Details

The CN3860-550BG1521-NSP-W likely operates at a clock speed of 550 MHz. The BG1521 indicates a BGA (Ball Grid Array) package with 1521 pins. The 'NSP' likely indicates a specific configuration or feature set. 'W' may specify a specific temperature grade or qualification level. The Octeon Plus architecture is designed to offload computationally intensive tasks from the CPU cores to dedicated hardware engines, maximizing overall system performance and efficiency. Specific details on core count, memory interface, and power consumption can be found in the official Cavium datasheets.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess