EN
  • EN
  • DE

CSI24C44S

Part No CSI24C44S
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053445-CSI24C44S
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSI24C44S CAD Model

Description

The CSI24C44S is a 4Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It provides non-volatile data storage with low power consumption, utilizing a 2-wire serial interface, which is I2C compatible. This makes it straightforward to integrate into various digital systems, microcontrollers, and embedded applications. The CSI24C44S ensures data reliability and endurance, making it suitable for numerous commercial and industrial uses.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, and various audio/video equipment where configuration settings or user preferences need to be stored.
  • Industrial Control Systems: Data logging devices, programmable logic controllers (PLCs), and sensor interfaces.
  • Automotive: Car radios, electronic control units (ECUs), and instrument clusters where reliable non-volatile memory is crucial.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Smart Cards: Memory cards for secure data storage and authentication.

Features:

  • 4Kb (512 x 8) EEPROM
  • 2-wire serial interface (I2C compatible)
  • Low voltage operation (typically 1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability: Data retention > 100 years, Endurance > 1 million write cycles
  • Available in surface mount packages (SOIC)

Benefits:

  • Non-Volatile Memory: Retains data even without power, ensuring crucial settings and data are preserved.
  • Easy Integration: 2-wire serial interface simplifies hardware and software design, reducing development time.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • High Reliability: Guarantees data integrity with long data retention and high endurance.
  • Small Package Size: Ideal for compact designs where board space is limited.
  • Cost-Effective: Provides a robust and affordable non-volatile memory solution.

Additional Details:

The CSI24C44S supports page write operations, which can improve write throughput by allowing multiple bytes to be written in a single operation. The write protect pin provides a hardware-based method to prevent accidental overwriting of memory contents. It operates over a wide voltage range, typically from 1.8V to 5.5V, offering flexibility in various applications. Its industry-standard I2C interface enables compatibility with a broad range of microcontrollers and systems. Proper consideration should be given to the pull-up resistor values used on the I2C bus to ensure optimal performance at the desired operating voltage and communication speed.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess