EN
  • EN
  • DE

CAT34WC02PA1.8

Part No CAT34WC02PA1.8
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051192-CAT34WC02PA1.8
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT34WC02PA1.8 CAD Model

Description

The CAT34WC02PA1.8 is a 2-Kb I2C Serial CMOS EEPROM from Catalyst Semiconductor. It is designed for low-voltage operation, making it suitable for a variety of applications where non-volatile memory is required.

Applications

  • Consumer Electronics: Used in small electronic devices for storing configuration settings.
  • Industrial Control Systems: Employed in basic industrial applications for parameter storage.
  • Metering Devices: Used in electronic meters for storing calibration and usage data.
  • Security Systems: Integrated into security devices for storing access codes and settings.
  • Small Embedded Systems: Suitable for use in various small-scale embedded applications.

Features

  • 2-Kb EEPROM: Provides 2 kilobits of electrically erasable and programmable read-only memory.
  • I2C Interface: Uses the standard I2C serial communication protocol for easy interface with microcontrollers.
  • Low-Voltage Operation (1.8V): Operates at a low voltage of 1.8V for low-power applications.
  • Self-Timed Write Cycle: Simplifies write operations with an integrated self-timed write cycle.
  • Write Protect Feature: Includes a write protect function to prevent accidental data corruption.
  • High Reliability: Offers high endurance and data retention for long-term reliability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Non-Volatile Memory: Retains data without power, preserving critical information.
  • Easy Integration: The I2C interface allows for straightforward integration into systems.
  • Low Power Consumption: Low-voltage operation reduces power consumption in battery-operated devices.
  • Data Protection: Prevents unintentional data overwrites with the write protect feature.
  • Reliable Performance: Provides stable and consistent performance over an extended period.

Technical Specifications

The CAT34WC02PA1.8 is designed to operate in a temperature range of -40°C to +85°C. It is available in various packages, including PDIP and SOIC. The device provides an endurance rating of 1 million write cycles per byte and data retention of 100 years. The I2C clock frequency can operate up to 400 kHz. Additionally, it features a page write mode for increased write speeds, allowing multiple bytes to be written in one operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess