EN
  • EN
  • DE

CAT25C16VI

Part No CAT25C16VI
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820178-CAT25C16VI
Ultra Librarian 3D Model Ultra Librarian CAT25C16VI CAD Model

Description

The CAT25C16VI is a 16Kb Serial CMOS EEPROM manufactured by Catalyst Semiconductor (now ON Semiconductor). It is a non-volatile memory device that can be electrically erased and reprogrammed. It uses the SPI (Serial Peripheral Interface) for communication, providing a straightforward interface for microcontrollers and other digital systems.

Applications:

  • Storage of configuration data in electronic equipment.
  • Data logging in various applications.
  • Storage of serial numbers and identification codes.
  • Storing calibration constants for sensors.
  • Replacement for DIP switches and potentiometers in adjustable circuits.

Features:

  • 16Kb (2048 x 8 bits) memory capacity.
  • SPI (Serial Peripheral Interface) for communication.
  • Operating voltage: 4.5V to 5.5V.
  • Low power CMOS technology.
  • Hardware write protection.
  • Software write protection.
  • Self-timed write cycle.
  • High reliability and data retention.
  • Available in DIP and SOIC packages.

Benefits:

  • Simple interface to microcontrollers via SPI.
  • Non-volatile memory retains data without power.
  • Low power consumption.
  • Write protection features prevent data corruption.
  • High reliability for long-term data storage.

Additional Details:

The CAT25C16VI operates over a temperature range of -40°C to +85°C. It supports SPI modes 0 and 3. The write cycle time is typically 5 ms. The device provides both hardware (WP pin) and software (status register) write protection options. The DIP and SOIC packages provide flexibility in mounting. This EEPROM is commonly used in applications requiring infrequent writes and long-term data storage in systems operating at 5V. The SPI communication requires four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (/CS).

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess