EN
  • EN
  • DE

CAT24WC01RA-TE13

Part No CAT24WC01RA-TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
RoHS Compliant
Win Source Part Number 980804-CAT24WC01RA-TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC01RA-TE13 CAD Model

Description

The CAT24WC01RA-TE13 is a 1kb CMOS Serial EEPROM manufactured by Catalyst Semiconductor. It's organized as 128 words of 8 bits each. This device uses the I2C serial interface and is designed for low-voltage, low-power applications.

Applications

  • Consumer electronics
  • Small appliances
  • Security systems
  • Metering applications
  • Identification modules
  • Configuration storage

Features

  • 1Kb Serial EEPROM: Organized as 128 x 8 bits.
  • I2C Interface: Supports standard and fast modes.
  • Low-Voltage Operation: Operates from 2.5V to 5.5V.
  • Low Power Consumption: Very low active and standby currents.
  • Self-Timed Write Cycle: Internal timer for automatic write completion.
  • Write Protect Feature: Hardware write protection.
  • High Reliability: High endurance and data retention.
  • Small Package: Available in small outline packages.

Benefits

  • Easy to Use: Simple I2C interface for microcontroller communication.
  • Energy Efficient: Low power consumption suitable for battery-powered devices.
  • Reliable Storage: Ensures data integrity and long-term storage.
  • Prevents Data Corruption: Write protect feature safeguards memory content.
  • Compact Design: Small package footprint for space-constrained applications.

Additional Details

The CAT24WC01RA-TE13 uses a 2-wire serial interface with SDA and SCL lines. The write protect (WP) pin enables or disables write operations to the memory array. It is available in different package types for design flexibility. The device is suitable for applications requiring non-volatile data storage with minimal power consumption.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess