EN
  • EN
  • DE

MF72-400D9

Part No MF72-400D9
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 400 OHM 20% 200MA 11MM / Thermistor NTC 400 Ohm 20% 2-Pin Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Cantherm
Series MF72
Packaging Bulk
R @ 25°C 400 Ohm
Tolerance ±20%
Current - Steady State Max 200mA
R @ Current 30.30 Ohm
Diameter 0.433" (11mm)
Lead Spacing 0.295" (7.50mm)
Win Source Part Number 774363-MF72-400D9
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 30, 2010
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MF72-400D9 CAD Model

Description

{"ProductId":712722,"FormattedDescription":"

The 774363-MF72-400D9 is a circuit protection component manufactured by Cantherm.

  • Series: MF72
  • Tolerance: ±20%
  • Win Source Part Number: 774363-MF72-400D9
  • Packaging: Bulk
  • Lead Spacing: 0.295" (7.50mm)
  • Diameter: 0.433" (11mm)
  • Resistance @ 25°C: 400 Ohm
  • Maximum Steady-state Current: 200mA
  • Popularity: Medium
"}

You May Also Be Interested in

Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0966 $50.2320
1,265+ $0.0793 $100.3145
1,955+ $0.0768 $150.1440
2,695+ $0.0743 $200.2385
3,480+ $0.0719 $250.2120
4,660+ $0.0644 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess