EN
  • EN
  • DE

F20B13005ACFA06E

Part No F20B13005ACFA06E
Manufacturer Cantherm
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 130 DEG C NO 2SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cantherm
Series F20
Circuit SPST-NO
Switching Temperature 266°F (130°C)
Reset Temperature 212°F (100°C)
Current Rating - AC 1.6A (250V)
Tolerance ±9°F (±5°C)
Switching Cycles 7K
Termination Style Wire Leads - 6" (152.4mm)
Mounting Style Through Hole
Package Potted - Wire Leads
Win Source Part Number 769439-F20B13005ACFA06E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F20B13005ACFA06E CAD Model

Description

The F20B13005ACFA06E is an electronic component manufactured by Cantherm.

  • Series: F20
  • Circuit Type: SPST-NO
  • Switching Temperature: 266°F (130°C)
  • Reset Temperature: 212°F (100°C)
  • Market Popularity: Medium
  • Supply and Demand Status: Limited
  • Applications: Sensors and Transducers

You May Also Be Interested in

Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP
Need more? Email Us
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 45DEG C NC TO220-2
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER SOLDER LUG /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Lowest to $12.5125
Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Cantherm
THERMOSTAT 20DEG C SPST-NO CYL /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess