EN
  • EN
  • DE

66F085-0482

Part No 66F085-0482
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6600
Package Tube
Circuit SPST-NO
Switching Temperature 185°F (85°C)
Reset Temperature 131°F (55°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm), 4 Leads
Base Product Number 66F085
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Standard Package 50
Win Source Part Number 1010911-66F085-0482
Ultra Librarian 3D Model Ultra Librarian 66F085-0482 CAD Model

Description

This temperature sensor with the Win Source Part Number 1010911-66F085-0482 is a mechanical thermostat that is perfect for use in a variety of applications.

  • Circuit: SPST-NO
  • Switching Temperature: 185°F (85°C)
  • Reset Temperature: 131°F (55°C)
  • Tolerance: ±9°F (±5°C)
  • Switching Cycle: 25K
  • Current Rating (AC): 1A (120V)
  • Current Rating (DC): 1A (48V)
  • Package Type: 8-DIP (0.300", 7.62mm), 4 Leads
  • Mounting: Through Hole
  • Manufacturer: Sensata-Airpax
  • Base Product Number: 66F085

You May Also Be Interested in

Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL /
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER SOLDER LUG /
Need more? Email Us
Honeywell
THERMOSTAT 24DEG C SPST-NC CYL /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 65 DEG NC TO-220
Lowest to $1.1100
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Honeywell
Thermostat
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 66DEG C SPST-NC CYLIN /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess