EN
  • EN
  • DE

66F085

Part No 66F085
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 85DEG C SPST-NO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6600
Package Tube
Product Status Active
Circuit SPST-NO
Switching Temperature 185°F (85°C)
Reset Temperature 131°F (55°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm), 4 Leads
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 1377554-66F085
Ultra Librarian 3D Model Ultra Librarian 66F085 CAD Model

Description

The 1190152 is a mechanical thermostat from Sensata-Airpax.

  • Series: 6600
  • Switching Temperature: 185°F (85°C)
  • Reset Temperature: 131°F (55°C)
  • Operating Temperature Range: -40°C to 125°C
  • Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads
  • Mounting Type: Through hole
  • Current Rating (AC): 1A
  • Current Rating (DC): 1A
  • Circuit Configuration: SPST-NO
  • Termination: PC pins

You May Also Be Interested in

Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER SOLDER LUG /
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404
Cantherm
THERMOSTAT 20DEG C SPST-NO CYL /
Need more? Email Us
Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us
Honeywell
THERMOSTAT MODULE SOLDER LUG /
Need more? Email Us
Honeywell
THERMOSTAT 91DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess