EN
  • EN
  • DE

CL431

Part No CL431
Manufacturer Calogic, LLC
Catalog END - OF - LIFE
Description Precision Adjustable Shunt Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Calogic, LLC
Win Source Part Number 1161745-CL431
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL431 CAD Model

Description

The CL431 is a precision adjustable shunt regulator manufactured by Calogic, LLC. It functions as a programmable zener diode, offering a versatile and cost-effective solution for voltage regulation in a variety of electronic circuits. By using external resistors, the output voltage can be adjusted to any desired value within the device's operating range. This makes it suitable for applications requiring precise and stable voltage references or error amplifiers.

Applications

  • Switching Power Supplies
  • Voltage References
  • Linear Regulators
  • Error Amplifiers
  • Overvoltage Protection

Features

  • Adjustable Output Voltage: Can be set to any voltage between Vref (typically 2.5V) and 36V.
  • Low Output Noise: Provides a clean and stable output voltage.
  • Low Dynamic Output Impedance: Ensures stable operation with varying load currents.
  • Sink Current Capability: Can sink current from 1mA to 100mA.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Available Packages: TO-92, SOT-23, SOIC-8

Benefits

  • Precision Voltage Regulation: Provides accurate and stable voltage control.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Cost-Effective: Offers a low-cost alternative to fixed voltage regulators.
  • Simplified Circuit Design: Reduces the number of components required in voltage regulation circuits.
  • Reliable Performance: Ensures stable operation under varying conditions.

Additional Details

The CL431 operates by comparing a fraction of its output voltage to an internal reference voltage (Vref). The output voltage is adjusted by selecting appropriate resistor values connected between the output, the reference pin, and ground. The device maintains a constant output voltage by adjusting its internal current to compensate for changes in input voltage or load current. Proper selection of external components is crucial for optimizing stability and transient response. Different package options provide flexibility in PCB design and mounting. It is essential to consult the datasheet for specific operating conditions and application guidelines. The CL431 is commonly used in power supplies to regulate output voltage, in voltage references to provide a stable reference for other circuits, and in error amplifiers to improve the accuracy of control systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess