EN
  • EN
  • DE

CAT24C44P

Part No CAT24C44P
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1158922-CAT24C44P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C44P CAD Model

Description

ON Semiconductor CAT24C44P EEPROM

The CAT24C44P is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading manufacturer in the semiconductor industry. This robust memory component is designed to provide a reliable and efficient non-volatile data storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The CAT24C44P offers a storage capacity of 4-Kbits, providing ample space for firmware storage, device configuration, or small data logging tasks.
  • Interface: It utilizes a standard I2C serial interface, which allows for easy integration into most microcontroller-based systems and facilitates simple, two-wire connectivity.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick updates to stored data with minimal system downtime.
  • Endurance: The EEPROM has an impressive data retention period, with the ability to retain data for over 100 years and endure a minimum of one million write cycles, ensuring data integrity over a long period.
  • Package: The CAT24C44P is available in an 8-lead PDIP package, which is widely used and easy to handle for PCB designs.

Applications

The ON Semiconductor CAT24C44P is suitable for a variety of applications where reliable and persistent data storage is crucial. These applications include:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Smart cards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT24C44P is no exception. The device is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both commercial and industrial environments. With its robust feature set and ON Semiconductor's reputation for quality, the CAT24C44P is an excellent choice for designers looking to incorporate a dependable EEPROM into their electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess