EN
  • EN
  • DE

HJ4050

Part No HJ4050
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 274672-HJ4050
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HJ4050 CAD Model

Description

Product HJ4050 from Texas Instruments is an advanced integrated circuit that has been meticulously designed and engineered to deliver high efficiency and reliable performance. This product is a testament to Texas Instruments' commitment to innovation and quality, offering a wide range of features that make it a versatile choice for various applications.

The HJ4050 is a high-performance device that offers a wide voltage range, making it suitable for a variety of applications. It is designed to provide precise voltage regulation, which is crucial in many electronic devices and systems. The regulated output ensures stable operation of the connected devices, reducing the risk of damage due to voltage fluctuations.

One of the key features of the HJ4050 is its low dropout voltage, which enables it to operate efficiently even when the input voltage is very close to the output voltage. This makes it an ideal choice for battery-operated devices where energy efficiency is a crucial factor.

Another significant feature of the HJ4050 is its built-in thermal protection. This feature protects the device from damage due to overheating, thus enhancing its reliability and longevity. The HJ4050 also includes current limit protection, which prevents the device from drawing excessive current that could potentially damage the circuit.

The HJ4050 is designed to be easy to use, with a straightforward interface that simplifies the integration process. It is housed in a compact package, making it suitable for applications where space is a constraint. Despite its small size, it delivers robust performance and reliable operation, making it a valuable addition to any electronic system.

In conclusion, the HJ4050 from Texas Instruments is a high-quality integrated circuit that offers a combination of efficiency, reliability, and versatility. Whether you are developing a complex industrial system or a simple consumer electronic device, the HJ4050 provides a reliable solution to meet your voltage regulation needs. With its advanced features and robust design, it stands as a testament to Texas Instruments' commitment to delivering innovative and high-quality products.

You May Also Be Interested in

Omron
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $2.4209
Omron
Need more? Email Us
Pulse
Lowest to $64.9537
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess