Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage 9 V ~ 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276332-UCC28C42D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28C42
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28C42D CAD Model

Description

Product Overview: UCC28C42D from Texas Instruments

The UCC28C42D is a high-performance, BiCMOS off-line controller from Texas Instruments designed for switching power supplies. This device offers an optimal solution for applications requiring efficient power management and reliable performance in a compact form factor.

Key Features

  • Voltage Range: The UCC28C42D operates with a supply voltage range from 9V to 18V, making it suitable for a variety of power systems.
  • Current Mode Control: It utilizes current mode control to provide excellent response to load transients and to simplify the loop compensation.
  • Frequency: This controller features a programmable switching frequency up to 1MHz, allowing flexibility in the design of the power supply and the use of smaller, more efficient components.
  • Drive Capability: The device can deliver up to 1A peak output current to the gate of a power MOSFET, ensuring robust drive capability.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure the safety and reliability of the power supply.

Applications

The UCC28C42D is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers

Package and Quality

The UCC28C42D is offered in an 8-pin SOIC package, which is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this controller meets the highest standards for performance and reliability.

Design Support

Texas Instruments provides extensive design support for the UCC28C42D, including application notes, reference designs, and simulation tools to assist engineers in accelerating their product development cycles.

In conclusion, the UCC28C42D from Texas Instruments is a robust and flexible solution for power supply design, offering a combination of performance, protection, and support that makes it an ideal choice for a wide range of power management applications.

You May Also Be Interested in

Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $3.2909
ECAD model for TOP224GN
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 10SOIC / Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC
Lowest to $1.4204
ECAD model for FAN604GMX
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.7411
ECAD model for NCP1071STBT3G
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.1850
ECAD model for NCP1076BAP065G
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $2.3529
ECAD model for UCC2808APW-1
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1733CT
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.8896
ECAD model for NCP1340B8D1R2G
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,646 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention