EN
  • EN
  • DE

PS9687L2-E3

Part No PS9687L2-E3
Manufacturer California Eastern Labs
Catalog Optoisolators - Logic Output
Description HIGH CMR, 10 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN DIP PHOTOCOUPLER FOR CREEPAGE DISTANCE OF 8 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239930-PS9687L2-E3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9687L2-E3 CAD Model

Description

The CEL PS9687L2-E3 is a high-speed optocoupler designed for various isolation applications. This device utilizes an LED and a photodetector to provide galvanic isolation between circuits, protecting sensitive components from high voltages and noise. The PS9687L2-E3 is manufactured by California Eastern Laboratories (CEL), which partners with NEC to provide high-performance RF, microwave, and optoelectronic solutions.

Applications

  • Isolated Gate Drivers: Used in gate driver circuits to isolate control signals from power devices like MOSFETs and IGBTs.
  • Power Supplies: Implemented in power supplies for feedback control and safety isolation.
  • Industrial Automation: Integrated into industrial control systems to isolate sensors, actuators, and communication interfaces.
  • Data Communication: Employed in high-speed data communication systems for signal isolation.
  • Inverter Circuits: Used in inverter circuits to isolate control and power stages.

Features

  • High-Speed Operation: Designed for high-speed data transmission.
  • Galvanic Isolation: Provides electrical isolation between input and output circuits.
  • Low Propagation Delay: Minimal delay in signal transmission for fast response times.
  • High Common-Mode Transient Immunity (CMTI): Resistant to noise and voltage transients.
  • Compact Package: Small footprint for space-constrained applications.

Benefits

  • Enhanced Safety: Protects sensitive circuits and users from high voltages.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Faster Response Times: Enables quick and accurate signal transmission.
  • Increased Reliability: Provides robust isolation in harsh environments.

Additional Details

The PS9687L2-E3 features a high common-mode transient immunity (CMTI), making it suitable for noisy industrial environments. It offers a low propagation delay, which is critical for high-speed applications. The device meets stringent safety standards, ensuring reliable operation in various applications. For specific details, including input and output voltage characteristics, isolation voltage, and operating temperature range, refer to the official CEL datasheet or related technical documentation. This optocoupler provides a dependable solution for isolating high-speed signals, ensuring both safety and performance in a wide range of applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess