Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chiphomer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820908-CP2124DN-A2
Ultra Librarian 3D Model Ultra Librarian CP2124DN-A2 CAD Model

Description

The CP2124DN-A2 is a USB-to-I2C bridge controller manufactured by Chiphomer (likely a re-brand or subsidiary of Silicon Labs). It provides a simple and efficient way to interface between a USB host and an I2C serial communication bus. This allows a computer or other USB-enabled device to communicate with I2C devices, such as sensors, memory chips, and other peripherals. The 'A2' likely designates a specific revision or configuration of the chip.

Applications

  • Sensor Interfacing: Connecting sensors (temperature, pressure, humidity, etc.) to a computer via USB.
  • EEPROM Programming: Programming and reading data from I2C EEPROM chips.
  • System Monitoring: Monitoring and controlling various system parameters via I2C.
  • Debugging and Development: Debugging and developing I2C-based systems.
  • Industrial Control: Interfacing with I2C-based industrial control devices.
  • USB Dongles: Creating USB dongles for I2C-based applications.

Features

  • USB 2.0 Full-Speed Compatible: Supports USB 2.0 full-speed data transfer rates.
  • I2C Master Interface: Provides a master interface for communicating with I2C slave devices.
  • Clock Stretching Support: Supports I2C clock stretching, allowing for communication with a wide range of I2C devices.
  • Adjustable I2C Clock Frequency: Allows for adjusting the I2C clock frequency to match the requirements of the slave devices.
  • Integrated USB Transceiver: Includes an integrated USB transceiver, reducing the need for external components.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Easy to Use: Simplifies the process of interfacing with I2C devices.
  • Cost-Effective: Provides a cost-effective solution for USB-to-I2C bridging.
  • Flexible: Supports a wide range of I2C devices and applications.
  • Reliable: Provides a reliable and stable connection between USB and I2C.
  • Reduces Development Time: Reduces development time for I2C-based applications.
  • Compact Design: Small package allows for integration into space-constrained designs.

Additional Details

The CP2124DN-A2 typically requires minimal external components, simplifying the design process. Drivers are usually available for various operating systems, including Windows, Linux, and macOS, enabling easy integration into existing systems. Configuration is often done through a dedicated software tool provided by Chiphomer/Silicon Labs. The I2C address of the slave device must be known to communicate with it effectively. It's crucial to consult the datasheet for detailed specifications, pinouts, and recommended operating conditions. Proper ESD protection is recommended when handling the chip. Software examples are often provided to demonstrate basic I2C communication and configuration.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
TE Connectivity
S-L10, IMAX5.4, ROHS DQ1280-100M
Need more? Email Us
ECAD model for DQ1280-100M
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention