EN
  • EN
  • DE

SR3S 02 GY 5N/5N 01 R00 M

Part No SR3S 02 GY 5N/5N 01 R00 M
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SR3
Package Bulk
Product Status Obsolete
Type Thumbwheel, 1 - Axis
Actuator Type Rocker
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 7mA (DC)
Voltage Rating - DC 12 V
Mounting Type Panel Mount
Termination Style Bare PCB
Temperature Range - Operating -35°C ~ 70°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Gray Actuator
Mechanical Life 1,000,000 Cycles
Operating Force 500gf
Other Names SR3S02GY5N/5N01R00M,CKN9521,*SR3S 02 GY 5N/5N 01 R00 M,890003-0002
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1233400-SR3S 02 GY 5N/5N 01 R00 M
Ultra Librarian 3D Model Ultra Librarian SR3S 02 GY 5N/5N 01 R00 M CAD Model

Description

C&K's 1233400-SR3S 02 GY 5N/5N 01 R00 M is a thumbwheel 1-axis navigation switch with a gray actuator.

  • Termination Style: Bare PCB
  • Ingress Protection: IP65
  • Voltage Rating: 12 V
  • Current Rating: 7mA (DC)
  • Switch Function: 2-Way Directional
  • Actuator Type: Rocker
  • Mechanical Life: 1,000,000 cycles
  • Operating Force: 500gf
  • Mounting: Panel Mountable
  • Temperature Range: -35°C to 70°C
  • Status: Obsolete
  • Standard Package: 1 unit
  • Other Names: SR3S02GY5N/5N01R00M, CKN9521, 890003-0002

You May Also Be Interested in

ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
Grayhill Inc.
ROTARY ENCODER OPTICAL 20PPR / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT / Thumbwheel, 1 - Axis Analog (Hall Effect) Output
Lowest to $168.1014
Apem Inc.
Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess