SSM2602 Audio Codec from Analog Devices Inc.
The SSM2602 is a versatile audio codec from Analog Devices Inc., designed to deliver high-quality audio performance in a wide range of applications. It integrates a complete set of audio input and output functions, making it a preferred choice for designers looking for a reliable and efficient audio solution.
This codec features a 24-bit digital-to-analog converter (DAC) and a 24-bit analog-to-digital converter (ADC), ensuring pristine audio conversion on both playback and recording paths. The SSM2602 supports sample rates from 8 kHz to 96 kHz, accommodating various audio standards and ensuring compatibility with high-definition audio requirements.
One of the most significant advantages of the SSM2602 is its low power consumption, which makes it ideal for portable and battery-powered devices such as smartphones, tablets, and multimedia players. Despite its low power profile, the codec does not compromise on performance, offering a signal-to-noise ratio (SNR) that ensures clear and audible sound without unwanted noise or distortion.
The SSM2602 is equipped with an I²C-compatible serial control interface, which simplifies integration into existing designs and allows for easy configuration and control of the audio settings. This feature provides flexibility and customization options for specific application requirements.
The codec comes in a compact 28-lead TSSOP package, making it suitable for space-constrained applications. Its small footprint, combined with its high functionality, makes the SSM2602 a highly attractive component for designers working on the next generation of audio-enabled devices.
With its robust feature set, the SSM2602 from Analog Devices Inc. stands out as a high-performance audio codec that meets the demands of modern audio applications. Whether it's for professional audio equipment, consumer electronics, or embedded systems, the SSM2602 offers a perfect blend of audio quality, power efficiency, and design flexibility.
For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.