EN
  • EN
  • DE

TMCGD6SP004AC

Part No TMCGD6SP004AC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 75gf
Release Force 28gf
Operating Position 0.579" (14.7mm)
Pretravel 0.055" (1.4mm)
Differential Travel 0.013" (0.33mm)
Overtravel 0.035" (0.9mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552046-TMCGD6SP004AC
Ultra Librarian 3D Model Ultra Librarian TMCGD6SP004AC CAD Model

Description

N

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712
Omron
SWITCH SNAP ACT SPDT 100MA 30V / Switch SPDT Chassis Mount
Lowest to $8.7454
C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess