EN
  • EN
  • DE

60AD18-4-L-060C

Part No 60AD18-4-L-060C
Manufacturer Grayhill Inc.
Catalog PMIC - Motor Drivers, Controllers
Description ROTARY ENCODER OPTICAL 20PPR / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr Grayhill Inc.
Series 60AD
Package Bulk
Type Joystick, 3 - Axis
Actuator Type Flatted (6.35mm Dia)
Switch Function 360° Rotational, 4-Way Directional, Center Select
Output Digital (Mechanical Switch, Pulse)
Voltage - Supply 5VDC
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Mounting Type Panel Mount
Termination Style Cable with Connector
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions Circular - 17.25mm Dia
Mechanical Life 500,000 Cycles
Operating Force 625gf
Base Product Number 60AD18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 60AD184L060C
Standard Package 1
Win Source Part Number 1042672-60AD18-4-L-060C
Ultra Librarian 3D Model Ultra Librarian 60AD18-4-L-060C CAD Model

Description

The 1042672-60AD18-4-L-060C navigation switch is a joystick that is used in various applications.

  • Axis: 3-axis
  • Termination Style: Cable with Connector
  • Switch Function: 360° rotational, 4-way directional, and center select
  • Actuator Type: Flatted (6.35mm Dia)
  • Operating Force: 625gf
  • Voltage Rating: 5 V
  • Standard Package: 1
  • Output: Digital (mechanical switch, pulse)
  • Panel Cutout Dimensions: Circular - 17.25mm Dia
  • Current Rating (Amps): 10mA (DC)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Mechanical Life: 500,000 cycles
  • Voltage-Supply: 5VDC
  • Mounting Type: Panel Mount
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess