EN
  • EN
  • DE

SR3S 01 GY 5N/5N 01 R00 M

Part No SR3S 01 GY 5N/5N 01 R00 M
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SR3
Package Bulk
Product Status Obsolete
Type Thumbwheel, 1 - Axis
Actuator Type Rocker
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 7mA (DC)
Voltage Rating - DC 12 V
Mounting Type Panel Mount
Termination Style Bare PCB
Temperature Range - Operating -35°C ~ 70°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Gray Actuator
Mechanical Life 1,000,000 Cycles
Operating Force 500gf
Other Names CKN9519-N,CKN9519,890003-0001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1233398-SR3S 01 GY 5N/5N 01 R00 M
Ultra Librarian 3D Model Ultra Librarian SR3S 01 GY 5N/5N 01 R00 M CAD Model

Description

The SR3 series thumbwheel joystick is a high-quality switch with a rocker actuator type and 2-way directional switch function.

  • Voltage Rating: 12 V DC
  • Current Rating: 7mA DC
  • Electrical Life: Unspecified cycles
  • Mechanical Life: 1,000,000 cycles
  • Operating Force: 500gf
  • Ingress Protection: IP65
  • Mounting Type: Panel Mount
  • Operating Temperature: -35°C to 70°C
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • Package Includes: 1 switch

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Apem Inc.
Output
Need more? Email Us
C&K Components
NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.4371

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess