Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 10
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.196" (4.99mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 1.098" (27.89mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN9148,*SP10B
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233699-SP10B
Ultra Librarian 3D Model Ultra Librarian SP10B CAD Model

Description

The SP series DIP switch from C&K is a through-hole mounting device with a pitch of 2.54mm.

  • Manufacturer: C&K
  • Mounting: Through-hole
  • Pitch: 2.54mm
  • Circuit: SPST
  • Number of Positions: 10
  • Actuator Type: Slide
  • Actuator Level: Flush, recessed
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Height Above Board: 4.99mm
  • Length: 27.89mm
  • Operating Temperature: -20°C to 85°C
  • RoHS: Compliant
  • REACH: Unaffected
  • Package: Tube

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.8864
ECAD model for 219-2LPSTRF
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.2596
ECAD model for 418121160801
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.8319
ECAD model for CS-4-12YTA
Wurth Electronics Inc
WS-DITU 2.54 MM COMPACT THT RIGH
Need more? Email Us
ECAD model for 418217270904A
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $6.5008
ECAD model for 5435802-9
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $4.7478
ECAD model for 97R08SRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention