EN
  • EN
  • DE

BAS70-07P6FILM

Part No BAS70-07P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 70V SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 010933-BAS70-07P6FILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-07P6FILM CAD Model

Description

The BAS70-07P6FILM is a high-performance Schottky diode from the renowned semiconductor manufacturer STMicroelectronics. This diode is designed to offer fast switching capabilities with low forward voltage drop, making it an ideal choice for a wide range of electronic applications that require efficient power management and high-speed switching.

Key Features

  • Low Forward Voltage Drop: This diode features a very low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power losses.
  • Fast Switching Speed: With its Schottky barrier technology, the BAS70-07P6FILM provides extremely fast switching speeds, which is essential for high-frequency applications.
  • Surface-Mount Package: The device comes in a small surface-mount package, making it suitable for compact circuit designs and allowing for automated assembly processes.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and this diode is no exception. It is built to offer high reliability and a long operational life.
  • Lead-Free and RoHS Compliant: The BAS70-07P6FILM is designed to meet the environmental standards of today, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the BAS70-07P6FILM makes it suitable for a range of applications. It is commonly used in:

  • Switching power supplies
  • Power management systems
  • High-frequency rectification
  • Protection circuits
  • Reverse polarity protection
  • DC-DC converters

Technical Specifications

The BAS70-07P6FILM has the following technical specifications:

  • Package: SOT-23
  • Maximum Repetitive Reverse Voltage: 70V
  • Forward Continuous Current: 70mA
  • Power Dissipation: 200mW
  • Operating Junction Temperature Range: -40°C to +125°C

With its combination of speed, efficiency, and reliability, the BAS70-07P6FILM Schottky diode from STMicroelectronics is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess