Products specifications

Categories Resistors
Features 500 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number MP930-0.50F, MP9300.501%, REFMP930-0.50-1%
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927833-MP930-0.50-1%
Ultra Librarian 3D Model Ultra Librarian MP930-0.50-1% CAD Model

Description

The Caddock Electronics Inc. MP930-0.50-1% is a Kool-Pak® MP900 series thick film resistor with a resistance of 500 mOhms ±1% and a power rating of 30W.

  • Package: It comes in a tube package with a quantity of 50 per package.
  • Features: It is moisture resistant and non-inductive.
  • Popularity: This resistor has a high popularity and balance supply and demand status.
  • REACH Status: The REACH status is unaffected.

You May Also Be Interested in

Ohmite
RES 50 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J50RE
Ohmite
RES 12 OHM 1% 3W AXIAL
Need more? Email Us
ECAD model for 43F12RE
Ohmite
10W 0.1 OHM SILICONE 1%
Need more? Email Us
ECAD model for 40FR10E
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOSX3CT631R2R4J
Ohmite
RES 5M OHM 1% 7.5W AXIAL
Need more? Email Us
ECAD model for MOX93025004FVE
Ohmite
RES 3 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J3R0E
Ohmite
RES 10K OHM 5% 12W AXIAL
Need more? Email Us
ECAD model for B12J10KE
Ohmite
RES 2 GOHM 1% 1.5W RADIAL
Need more? Email Us
ECAD model for SM104032007FE
Ohmite
RES 50 OHM 5% 11W AXIAL
Need more? Email Us
ECAD model for 90J50RE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,750 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention