Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 10
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.287" (7.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 1.075" (27.31mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376407-BPA10B
Ultra Librarian 3D Model Ultra Librarian BPA10B CAD Model

Description

The BPA10B is a DIP switch manufactured by C&K.

  • Series: BPA
  • Package: Tube
  • Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Positions: 10
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Circuit Configuration: SPST
  • Actuator Type: Piano
  • Termination Style: PC Pin
  • Mechanical Life: 1,000 Cycles
  • Body Material: Polyphenylene Sulfide (PPS)
  • Height Above Board: 0.287" (7.30mm)
  • Length: 1.075" (27.31mm)

You May Also Be Interested in

Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Need more? Email Us
ECAD model for CHP-081TB
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Lowest to $1.4004
ECAD model for CHP-041TA
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
CTS Electrocomponents
SWITCH ROTARY DIP BCD 100MA 50V / Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 100mA 50VDC
Lowest to $1.2807
ECAD model for 220ADC10
CUI Inc.
DIP SWITCH, SPST, 2.54 PITCH, FL / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $0.8147
ECAD model for DS04-254-2-02BK-SMT
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Need more? Email Us
ECAD model for 209-6LPST
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $0.3815
ECAD model for 1825057-4
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08SRT
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 1825059-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention