EN
  • EN
  • DE

SY10EP89VZI

Part No SY10EP89VZI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC / 2/0 Driver 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Type Driver
Number of Drivers/Receivers 2/0
Voltage - Supply 3.3V, 5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY10EP89
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350380-SY10EP89VZI
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZI CAD Model

Description

Microchip Technology SY10EP89VZI - High-Speed Differential PECL/ECL Logic

The SY10EP89VZI, from Microchip Technology, is a versatile and high-performance logic device designed to cater to the demanding requirements of high-speed communication and data processing systems. This device is part of the Precision Edge® series, which is renowned for its speed and reliability in applications requiring differential Positive Emitter-Coupled Logic (PECL) or Negative Emitter-Coupled Logic (ECL).

Key Features

  • High-Speed Operation: The SY10EP89VZI is capable of handling frequencies up to 3GHz, making it suitable for high-frequency applications.
  • Differential PECL/ECL Outputs: This device offers fully differential outputs, providing improved signal integrity and noise immunity.
  • Low Skew: With minimal propagation delay and skew, the SY10EP89VZI ensures synchronized output transitions, critical in timing applications.
  • Power Supply: It operates with a wide range of power supplies, from 3.3V to 5V ±10%, allowing for flexible integration into various system designs.
  • Temperature Range: The device is designed to operate over the full industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The SY10EP89VZI is ideal for high-speed digital systems and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications and data communications equipment
  • Pulse and signal generators

Product Specifications

The SY10EP89VZI is provided in a compact 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This product is RoHS compliant and adheres to the strict environmental standards set for electronic components.

Conclusion

Overall, the SY10EP89VZI from Microchip Technology is a high-quality, high-speed logic device that offers excellent performance for systems requiring fast signal processing and precise timing. With its differential PECL/ECL logic outputs and robust design, it is a reliable choice for engineers looking to enhance the speed and efficiency of their electronic systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0591 $60.5910
24+ $4.9711 $119.3064
36+ $4.8164 $173.3904
50+ $4.6604 $233.0200
65+ $4.5057 $292.8705
86+ $4.0390 $347.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess