Products specifications Report Issue?

Categories Switches
Manufacturer C&K Components
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 2
Current Rating 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.274" (6.95mm)
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Body Material Polyphenylene Sulfide (PPS)
Length 0.276" (7.00mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Win Source Part Number 134966-BPA02SB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BPA02SB CAD Model

Description

BPA02SB

The BPA02SB is a versatile electronic component ideal for a range of applications. Designed with precision, it offers reliable performance and durability.

  • Home automation systems
  • Embedded systems
  • Smart lighting solutions

Features and Benefits:

  • Compact design for easy integration
  • Low power consumption
  • High operational efficiency
  • Long lifespan for reduced maintenance

This component is an excellent choice for projects that require robust performance and energy efficiency.

You May Also Be Interested in

Copal Electronics Inc.
SWITCH ROTARY DIP BCD 100MA 5V
Lowest to $3.7534
ECAD model for SH-7010TB
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
C&K Components
SWITCH SLIDE DIP SPST 100MA 25V / Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Need more? Email Us
ECAD model for SD08H1B
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.0341
ECAD model for 218-8LPSTR
C&K Components
SW ROTARY DIP BCD COMP 0.4VA 20V / Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Need more? Email Us
ECAD model for CRD10CM0SBR
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 97C08T
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
CUI Inc.
DIP SWITCH, SPST, 2.54 PITCH, FL / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $0.8147
ECAD model for DS04-254-2-02BK-SMT
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Need more? Email Us
ECAD model for 209-6LPST

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7656 $52.9680
70+ $1.4487 $101.4090
110+ $1.4034 $154.3740
150+ $1.3581 $203.7150
195+ $1.3129 $256.0155
255+ $1.1771 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 85 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention