EN
  • EN
  • DE
Part No BD05
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Manufacturer C&K Components
Series BD
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 2266-BD05, CKN3004, *BD05
Quantity per package 35
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863904-BD05
Ultra Librarian 3D Model Ultra Librarian BD05 CAD Model

Description

The C&K Components BD series dip switch is a SPST position through hole slide switch with a standard actuator.

  • Maximum Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Operating Temperature: -40°C ~ 85°C
  • Package Type: Tube
  • Mounting Style: Through hole
  • Category: Switches
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 35 switches
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 9 weeks
  • REACH: Unaffected
  • HTSUS: 8536.50.9065
  • Other Part Numbers: 2266-BD05, CKN3004, *BD05

You May Also Be Interested in

Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $5.8209
Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $3.1282
Nidec Copal Electronics
SWITCH ROTARY DIP SPDT 100MA 16V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Nidec Copal Electronics
SWITCH DIP 2POS SPST 100MA 6V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess