EN
  • EN
  • DE

BYV52-200

Part No BYV52-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 30A SOT93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 850mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 25μA @ 200V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package SOT-93
Win Source Part Number 201727-BYV52-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV52-200 CAD Model

Description

The BYV52-200, manufactured by STMicroelectronics, is a robust dual diode module designed for high efficiency and reliability in a wide array of applications. This component is particularly well-suited for use in switching power supplies, inverters, and as freewheeling diodes in motor control circuits, providing users with a versatile solution for their power management needs.

Key Features

  • High Reverse Voltage Capability: The BYV52-200 is designed to withstand reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With its fast recovery time, this dual diode module ensures minimal power loss and improved efficiency in fast-switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and enhances the overall efficiency of the system.
  • Isolated Mounting Base: The module features an electrically isolated mounting base rated at 2500V RMS, which simplifies the design and enhances safety by eliminating the need for additional insulation.
  • High Surge Current Capability: The BYV52-200 can handle high surge currents, making it robust against transient events and suitable for rugged environments.

Applications

The BYV52-200 is a versatile component that can be deployed in various power management applications. Its high reverse voltage and fast switching capabilities make it an excellent choice for:

  • Switching power supplies
  • Motor control circuits
  • Inverters
  • Power factor correction circuits
  • Freewheeling diodes in a range of electronic devices

Product Benefits

Integrating the BYV52-200 into your designs offers several benefits, including improved system reliability and longevity due to its robust construction. The dual diode's high efficiency minimizes thermal stress, resulting in a longer operational life for your applications. Additionally, the module's compact size and isolated mounting base facilitate easy installation and can help reduce overall system size and cost.

Conclusion

The BYV52-200 from STMicroelectronics is a high-performance dual diode module that offers a combination of speed, efficiency, and reliability for modern power management solutions. Its comprehensive feature set and robust design make it an ideal choice for engineers looking to enhance the performance and durability of their power applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess