EN
  • EN
  • DE

SS13W

Part No SS13W
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258931-SS13W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS13W CAD Model

Description

The SS13W is a surface mount Schottky Barrier Rectifier manufactured by Panjit. This diode is engineered for efficient rectification and fast switching, making it well-suited for a variety of power management and protection applications. It features a low forward voltage drop, which minimizes power losses, and a compact SMB (DO-214AA) package for space-saving designs.

Applications:

  • Switching Mode Power Supplies (SMPS): Employed in secondary rectification to improve the overall efficiency of the power supply.
  • DC-DC Converters: Used for rectification in DC-DC converters to reduce power loss and enhance conversion efficiency.
  • Reverse Polarity Protection: Provides protection against damage from accidental reverse polarity connections.
  • Free-Wheeling Diodes: Used in inductive circuits to prevent voltage spikes and protect switching transistors.
  • Portable Devices: Commonly found in battery chargers and power management circuits of smartphones, tablets, and other portable electronics.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and enhances efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents without damage.
  • Fast Switching Speed: Ensures efficient operation in high-frequency applications.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly and allows for compact designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental protection.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption, leading to cost savings.
  • Increased Reliability: Provides consistent and stable performance under various operating conditions.
  • Compact Size: Allows for integration into densely populated circuit boards.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process.
  • Environmental Responsibility: Meets environmental regulations, minimizing environmental impact.

Additional Details:

The SS13W typically features a maximum repetitive peak reverse voltage (VRRM) of 30V, and a maximum average forward rectified current (IF(AV)) of 1A. It is available in an SMB (DO-214AA) package. The forward voltage drop (VF) is generally around 0.5V at 1A. Its electrical characteristics and compact form factor make it a versatile and reliable choice for a wide range of applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9269 $113.9269
2+ $110.2517 $220.5034
3+ $106.5765 $319.7295
4+ $95.5508 $382.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess