EN
  • EN
  • DE

9201J1AV2QE2

Part No 9201J1AV2QE2
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER DPDT 6A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Rocker Switch DPDT 6A (AC/DC) Through Hole, Right Angle, Vertical
Manufacturer C&K Components
Series 9000
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole, Right Angle, Vertical
Family Name 9201J
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 9201J1AV2QE2-ND, *9201J1AV2QE2, CKN2046, 2266-9201J1AV2QE2
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908704-9201J1AV2QE2
Ultra Librarian 3D Model Ultra Librarian 9201J1AV2QE2 CAD Model

Description

The C&K 9201J1AV2QE2 is a rocker switch DPDT with 6A (AC/DC) rating and through hole, right angle, vertical mounting style.

  • Switch Type: Rocker Switch
  • Configuration: DPDT
  • Current Rating: 6A (AC/DC)
  • Mounting Style: Through Hole, Right Angle, Vertical
  • Series: 9000
  • Operating Temperature: -30°C ~ 85°C
  • Packaging: Tray
  • Quantity per Package: 40
  • Family Name: 9201J
  • Application: Switches
  • Supply and Demand Status: Balance
  • REACH: Affected

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 12V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess