EN
  • EN
  • DE

PGA200AG

Part No PGA200AG
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022299-PGA200AG
Categories OEM Parts(O-R)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PGA200AG CAD Model

Description

The PGA200AG is a precision programmable-gain instrumentation amplifier (PGIA) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). This amplifier is designed for accurate amplification of low-level signals, making it suitable for a wide range of data acquisition and instrumentation applications.

Applications

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation (e.g., ECG, EEG)
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • RTD (Resistance Temperature Detector) amplifiers

Features

  • Programmable gain: Gains of 1, 10, 100, and 1000 V/V
  • Low offset voltage: Provides high accuracy in amplification.
  • Low input bias current: Minimizes errors due to source impedance.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.
  • Low noise: Ensures accurate amplification of small signals.
  • Single-ended or differential input operation

Benefits

  • Improved accuracy in signal amplification due to low offset voltage and low input bias current.
  • Reduced noise interference due to high CMRR and low noise characteristics.
  • Versatile gain selection allows for optimal signal conditioning for various input signal levels.
  • Simplified system design due to single-ended or differential input options.
  • Enhanced performance in demanding instrumentation and data acquisition applications.

Specifications

Key specifications include gain accuracy, offset voltage drift, input bias current, CMRR (typically expressed in dB), noise voltage (typically expressed in nV/√Hz), and operating temperature range. Power supply requirements (voltage and current) are also important. Consult the TI/Burr-Brown datasheet for detailed electrical and mechanical characteristics.

Note: Refer to the official Texas Instruments (Burr-Brown) datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess