EN
  • EN
  • DE

HF115F/012-2HS4BGF(257)

Part No HF115F/012-2HS4BGF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975928-HF115F/012-2HS4BGF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/012-2HS4BGF(257) CAD Model

Description

The HF115F/012-2HS4BGF(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for a broad range of applications, particularly in industrial control systems, household appliances, and automotive electronics. It is known for its compact size, high switching capacity, and reliable performance.

Applications

  • Household Appliances: Used in washing machines, refrigerators, air conditioners, and microwave ovens for controlling various functions.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), sensors, and other automation equipment.
  • Automotive Electronics: Found in automotive lighting control, power windows, and other vehicle systems.
  • Power Supplies: Used in switching power supplies and uninterruptible power supplies (UPS).
  • Telecommunications Equipment: Utilized in various telecom devices.

Features

  • Miniature Size: Compact design allows for high-density mounting.
  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Contact Form: Specified with a particular contact configuration suitable for diverse application needs.
  • Sealed Construction: Provides protection against dust and moisture.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Reliable Performance: Ensures consistent operation in demanding environments.
  • Space Saving: Miniature size allows for efficient use of PCB space.
  • Long Life: Designed for extended operational lifespan.
  • Versatile Application: Suitable for a wide range of applications.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental responsibility.

Additional Details

The HF115F/012-2HS4BGF(257) relay features a coil voltage of 12VDC. It typically has a contact rating of up to 16A at 250VAC. The specific contact configuration and other detailed electrical characteristics can vary. For detailed specifications, refer to the official HongFa datasheet for this specific part number. This relay is designed for through-hole mounting on printed circuit boards (PCBs). The (257) likely refers to a specific production batch or internal manufacturing code. The 2HS4BGF portion of the name probably refers to specific pinout or contact material designations.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess