EN
  • EN
  • DE

OPA234EA/2K5G4

Part No OPA234EA/2K5G4
Manufacturer Burr-Brown (TI)
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Precision SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233505-OPA234EA/2K5G4
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA234EA/2K5G4 CAD Model

Description

The OPA234EA/2K5G4 is a precision, low-power operational amplifier (op-amp) from Burr-Brown, now Texas Instruments (TI). It is designed for a wide range of applications requiring high accuracy, low noise, and low power consumption. The /2K5G4 suffix typically indicates a specific package and reel size for automated assembly.

Applications:

  • Battery-powered instruments: Portable medical devices, handheld meters, and remote sensors.
  • Data acquisition systems: Precision analog-to-digital converters (ADCs) and signal conditioning circuits.
  • Sensor signal amplification: Amplifying signals from thermocouples, pressure sensors, and other low-level sensors.
  • Precision current sensing: Monitoring current in power supplies and other circuits.
  • Active filters: Implementing low-pass, high-pass, and band-pass filters.

Features:

  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • High Precision: Offers low offset voltage, low input bias current, and high open-loop gain for accurate signal amplification.
  • Low Noise: Provides clean signal amplification with minimal added noise.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.
  • Dual Op-Amp: Contains two independent op-amps in a single package.

Benefits:

  • Extended Battery Life: The low power consumption extends the battery life of portable devices.
  • Accurate Signal Amplification: The high precision and low noise characteristics ensure accurate signal amplification.
  • Improved System Performance: The stable and reliable operation of the OPA234EA/2K5G4 leads to improved system performance.
  • Simplified Design: The dual op-amp configuration reduces component count and simplifies circuit design.
  • Versatile Applications: The wide supply voltage range and rail-to-rail output make the op-amp suitable for a wide range of applications.

Additional Details:

The OPA234EA/2K5G4 operates with a specified supply voltage range and offers detailed electrical characteristics such as input offset voltage, input bias current, open-loop gain, and common-mode rejection ratio (CMRR). Refer to the Texas Instruments (TI) datasheet for detailed specifications, including temperature operating range. The device is available in a surface-mount package. The /2K5 suffix refers to the quantity in the reel package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess