EN
  • EN
  • DE

UPD166026T1K-E1-AY

Part No UPD166026T1K-E1-AY
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description MICROCONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Renesas Electronics America
Series Automotive, AEC-Q100
Package Bulk
Product Status Obsolete
Applications Power Supplies
Current - Supply 2.2mA
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package 24-PowerHSSOP
Base Product Number UPD166026
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 695044-UPD166026T1K-E1-AY
Ultra Librarian 3D Model Ultra Librarian UPD166026T1K-E1-AY CAD Model

Description

The UPD166026T1K-E1-AY is an obsolete power management integrated circuit from Renesas Electronics America.

  • Category: Power Management (PMIC) - Specialized ICs
  • Application: Automotive
  • Standard: AEC-Q100
  • Usage: Power Supplies
  • Supply Voltage Range: 4.5V to 28V
  • Mounting Type: Surface Mount
  • Packaging: Bulk
  • Package/Case: 24-PowerBSOP
  • Width: 0.295 inches (7.50mm)
  • Temperature Range: -40°C to 150°C
  • ECCN: EAR99
  • Counterfeit Risk: 58% chance in open market
  • HTSUS Code: 8542.39.0001
  • Base Product Number: UPD166026
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess